EN
  • EN
  • DE

Z8400BPS

Part No Z8400BPS
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008205-Z8400BPS
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8400BPS CAD Model

Description

The Zilog Z8400BPS is a member of the Z80 microprocessor family, an 8-bit microprocessor widely used in embedded systems and various electronic devices. This processor is known for its robust architecture, versatile instruction set, and ease of integration, making it a popular choice for both legacy systems and new designs.

Applications

  • Embedded Control Systems: The Z8400BPS is utilized in embedded systems for controlling various devices and processes, offering a reliable and efficient processing solution.
  • Industrial Automation: In industrial automation, it can be found in programmable logic controllers (PLCs) and other control equipment.
  • Consumer Electronics: Historically, the Z80 family was extensively used in consumer electronics like personal computers and gaming consoles.
  • Educational Tools: Due to its straightforward architecture, the Z8400BPS is often used in educational kits and training platforms to teach microprocessor fundamentals.
  • Legacy System Maintenance: The Z8400BPS remains crucial for maintaining and supporting older systems that rely on the Z80 architecture.

Features

  • 8-Bit Architecture: The Z8400BPS is an 8-bit microprocessor, capable of processing 8 bits of data at a time.
  • High Clock Speed: Operates at a specified clock speed, enabling efficient instruction execution.
  • Versatile Instruction Set: Offers a rich set of instructions for data manipulation, control flow, and I/O operations.
  • Memory Addressing: Supports a wide range of memory addressing modes, providing flexibility in memory management.
  • Interrupt Handling: Includes robust interrupt handling capabilities for responding to external events.
  • Peripheral Support: Compatible with a variety of peripheral devices, enhancing system functionality.

Benefits

  • Reliable Performance: The Z8400BPS delivers dependable performance in a variety of applications, ensuring stable system operation.
  • Easy Integration: Its straightforward architecture simplifies integration into existing and new designs.
  • Cost-Effective Solution: Provides a cost-effective processing solution for embedded systems.
  • Wide Availability: Readily available, ensuring ease of procurement and long-term support.
  • Mature Technology: Benefit from a mature and well-understood technology, backed by extensive documentation and community support.

Additional Details

The Z8400BPS typically requires a single 5V power supply for operation. It features a standard DIP (Dual In-line Package) for easy mounting on PCBs. It supports both maskable and non-maskable interrupts, providing flexibility in interrupt handling. The processor includes internal registers for data storage and manipulation, as well as control registers for managing system operation. Its instruction set includes arithmetic and logical operations, data transfer instructions, and control flow instructions. The Z8400BPS is designed to operate within a specified temperature range, ensuring reliable performance in diverse environmental conditions. The Z80 family is known for its efficient memory usage and flexible I/O capabilities, making it suitable for a wide array of applications.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess