EN
  • EN
  • DE

Z8420APS

Part No Z8420APS
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 412073-Z8420APS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8420APS CAD Model

Description

The Z8420APS, manufactured by Zilog, is a Parallel Input/Output (PIO) controller designed for use with Z80 microprocessor systems. It provides versatile parallel I/O capabilities, making it suitable for interfacing with a wide range of peripheral devices.

Applications

  • Parallel Printer Interfaces: Used to control parallel printers.
  • Keyboard Interfaces: Interfaces with keyboards.
  • General-Purpose I/O: Provides general-purpose I/O ports for interfacing with various external devices.
  • Data Acquisition Systems: Used in data acquisition systems to collect data from sensors and other input devices.
  • Control Systems: Used in control systems to control actuators and other output devices.

Features

  • Two Independent Ports: Provides two independent 8-bit parallel I/O ports (Port A and Port B).
  • Programmable Modes: Each port can be programmed to operate in various modes, including input, output, and bidirectional modes.
  • Handshake Signals: Supports handshake signals for controlling data transfer with peripheral devices.
  • Interrupt Capability: Can generate interrupts based on I/O events.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.

Benefits

  • Versatile I/O Capabilities: Provides versatile parallel I/O capabilities for interfacing with a wide range of peripheral devices.
  • Simplified System Design: Simplifies system design by providing a dedicated parallel I/O solution.
  • Reduced CPU Overhead: Offloads I/O tasks from the CPU, freeing it up for other tasks.
  • Enhanced System Performance: Improves system performance by providing efficient and reliable parallel I/O control.

Additional Details

The Z8420APS is typically packaged in a 40-pin DIP (Dual In-line Package). It requires a single 5V power supply for operation. The 'APS' suffix likely denotes a specific package type or temperature range.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess