EN
  • EN
  • DE

Z8430APS

Part No Z8430APS
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 412074-Z8430APS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8430APS CAD Model

Description

The Z8430APS, manufactured by Zilog, is a Serial Input/Output (SIO) controller designed for use with Z80 microprocessor systems. It provides versatile serial communication capabilities, making it suitable for interfacing with a wide range of serial devices.

Applications

  • Serial Communication: Used for asynchronous serial communication, such as RS-232.
  • Modem Interfaces: Interfaces with modems for data communication over telephone lines.
  • Computer Networking: Implemented for basic computer networking tasks.
  • Data Acquisition Systems: Used for transmitting data from sensors and other input devices serially.
  • Industrial Control: Used in industrial control systems for serial communication with various devices.

Features

  • Two Independent Channels: Provides two independent serial communication channels (Channel A and Channel B).
  • Programmable Baud Rates: Supports a wide range of programmable baud rates.
  • Asynchronous Communication: Supports asynchronous serial communication with start, stop, and parity bits.
  • Interrupt Capability: Can generate interrupts based on serial communication events.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.

Benefits

  • Versatile Serial Communication: Provides versatile serial communication capabilities for interfacing with a wide range of serial devices.
  • Simplified System Design: Simplifies system design by providing a dedicated serial communication solution.
  • Reduced CPU Overhead: Offloads serial communication tasks from the CPU, freeing it up for other tasks.
  • Enhanced System Performance: Improves system performance by providing efficient and reliable serial communication control.

Additional Details

The Z8430APS is typically packaged in a 40-pin DIP (Dual In-line Package). It requires a single 5V power supply for operation. The 'APS' suffix likely denotes a specific package type or temperature range.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess