The Zilog Z84C0006CMB is a Z80 CPU, a widely used 8-bit microprocessor known for its versatility and ease of programming. The '06' indicates a clock speed of 6 MHz. It is commonly used in embedded systems, industrial control, and legacy computer systems. The Z84C00 is a CMOS version of the original Z80, offering lower power consumption.
Applications
- Embedded systems
- Industrial control systems
- Legacy computer systems
- Arcade games
- Printers
- Instrumentation
Features
- 8-bit CPU
- 6 MHz clock speed
- CMOS technology for low power consumption
- 158 instructions
- 64 KB addressable memory space
- Interrupt handling capability
- Built-in refresh logic for dynamic RAM
Benefits
- Cost-effective solution for embedded control applications
- Easy to program and use
- Versatile for a wide range of applications
- Low power consumption for battery-powered applications
- Large addressable memory space
Additional Details
The Z84C0006CMB is compatible with the standard Z80 instruction set and development tools. It features a wide range of addressing modes and instructions, making it suitable for complex control algorithms. The built-in refresh logic simplifies the design of systems using dynamic RAM. The interrupt handling capability allows the CPU to respond to external events in real-time. Refer to the Zilog Z84C00 datasheet for detailed specifications, including operating voltage, pin configurations, and timing characteristics.