EN
  • EN
  • DE

Z84C1008PECZ80DMA

Part No Z84C1008PECZ80DMA
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106191-Z84C1008PECZ80DMA
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z84C1008PECZ80DMA CAD Model

Description

The Zilog Z84C1008PEC, commonly referred to as the Z80 DMA (Direct Memory Access) controller, is a peripheral device designed to enhance the data transfer capabilities of Z80 microprocessor-based systems. It allows for high-speed data transfers between memory and peripheral devices without constant CPU intervention.

Applications

  • Disk Controllers: Used in disk controllers to enable fast data transfers between the disk drive and system memory.
  • Graphics Controllers: Employed in graphics controllers to facilitate efficient transfer of image data.
  • Network Interfaces: Integrated into network interfaces to enable high-speed data communication.
  • Data Acquisition Systems: Utilized in data acquisition systems to transfer data from sensors to memory.
  • High-Speed Peripherals: Enables interfacing with high-speed peripherals, such as tape drives and high-speed communication devices.

Features

  • Direct Memory Access: Allows data transfers between memory and peripheral devices without CPU intervention.
  • High-Speed Transfers: Supports high-speed data transfer rates.
  • Programmable Transfer Modes: Offers various programmable transfer modes, including byte-by-byte, block, and continuous transfers.
  • Address Generation: Generates memory addresses for data transfers.
  • Interrupt Handling: Includes interrupt capabilities for signaling the CPU upon completion of data transfers.

Benefits

  • Improved System Performance: Enhances system performance by offloading data transfer tasks from the CPU.
  • Increased Data Transfer Rates: Enables high-speed data transfers, improving overall system throughput.
  • Reduced CPU Overhead: Reduces CPU overhead, allowing the CPU to focus on other tasks.
  • Flexibility: Programmable transfer modes provide flexibility to adapt to different application requirements.
  • Efficient Memory Management: Facilitates efficient memory management by enabling direct data transfers to and from memory.

Additional Details

The Z84C1008PEC operates from a single 5V power supply. It is typically packaged in a 40-pin DIP (Dual In-line Package). It requires programming to configure the transfer parameters, such as source address, destination address, and transfer size. The operating temperature range is generally 0°C to 70°C. It's a key component in systems requiring high-speed data transfers between memory and peripherals.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess