EN
  • EN
  • DE

Z84C3006PSC

Part No Z84C3006PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027063-Z84C3006PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z84C3006PSC CAD Model

Description

The Z84C3006PSC is a Z80 family CTC (Counter Timer Circuit), manufactured by Zilog. It is a versatile peripheral component designed to provide timing, counting, and interrupt generation capabilities to Z80 microprocessor-based systems.

Applications:

  • Peripheral Control: Managing and timing operations of various peripheral devices.
  • Real-Time Clocks: Implementing real-time clock functionality in embedded systems.
  • Frequency Generation: Generating precise frequencies for various applications.
  • Event Counting: Counting external events and triggering actions based on the count.
  • Interrupt Generation: Generating interrupts to the CPU at specific intervals or upon specific events.
  • Serial Communication Timing: Providing timing signals for serial communication interfaces.

Features:

  • Four Independent Channels: Provides four independent counter/timer channels.
  • Programmable Counter Modes: Each channel can be programmed for different counting modes.
  • Programmable Timer Modes: Each channel can be programmed for different timing modes.
  • Automatic Reload: Supports automatic reload of the counter value.
  • Interrupt Generation: Generates interrupts upon counter/timer expiration.
  • Single 5V Supply: Operates from a single 5V power supply.

Benefits:

  • Versatile Timing and Counting: Provides a flexible solution for timing, counting, and interrupt generation.
  • Simplified System Design: Reduces the need for discrete timing components.
  • Improved System Performance: Frees up the CPU from handling timing and counting tasks.
  • Reduced Board Space: Integrates four counter/timer channels into a single chip.
  • Enhanced System Reliability: Provides precise and reliable timing and counting functions.

Additional Details:

The Z84C3006PSC consists of four independent channels, each capable of operating in different counting and timing modes. Each channel has a 16-bit counter and a set of control registers that determine its operating mode. The counter can be programmed to count up or down, and to generate an interrupt upon expiration.

The CTC can be programmed to operate in timer mode, where the counter is decremented by an internal clock signal, or in counter mode, where the counter is decremented by an external signal. The CTC also supports automatic reload of the counter value, which allows for continuous timing or counting operations.

The Z84C3006PSC is typically interfaced to the Z80 microprocessor via the Z80 bus. The CPU can read and write to the CTC's control registers to configure its operating mode and to read the counter values. The CTC can generate interrupts to the CPU upon counter/timer expiration, allowing the CPU to respond to timing events in real time.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess