EN
  • EN
  • DE

Z84C3010PEC(Z80-CTC)

Part No Z84C3010PEC(Z80-CTC)
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106192-Z84C3010PEC(Z80-CTC)
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z84C3010PEC(Z80-CTC) CAD Model

Description

The Zilog Z84C3010PEC, also known as the Z80-CTC (Counter Timer Circuit), is a versatile peripheral device designed to provide timing and counting functions for Z80 microprocessor-based systems. It offers four independent timer/counter channels that can be programmed for various timing and counting applications.

Applications

  • Real-Time Clocks: Used to implement real-time clocks for timekeeping purposes.
  • Frequency Generation: Employed for generating specific frequencies for various applications.
  • Pulse Width Modulation (PWM): Utilized for generating PWM signals for motor control and other applications.
  • Event Counting: Used to count external events.
  • Interrupt Generation: Can generate interrupts at programmable intervals.

Features

  • Four Independent Channels: Provides four independent timer/counter channels.
  • Programmable Modes: Each channel can be programmed for various modes, including timer, counter, and event counter modes.
  • Programmable Prescaler: Each channel includes a programmable prescaler for adjusting the counting frequency.
  • Interrupt Generation: Can generate interrupts upon reaching a specific count or at programmable intervals.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits

  • Versatility: Provides versatile timing and counting functions for a wide range of applications.
  • Flexibility: Programmable modes and prescalers provide flexibility to adapt to different application requirements.
  • Accurate Timing: Enables accurate timing and counting.
  • Reduced CPU Overhead: Offloads timing and counting tasks from the CPU.
  • Simplified System Design: Simplifies system design by providing dedicated timing and counting functions.

Additional Details

The Z84C3010PEC operates from a single 5V power supply. It is typically packaged in a 28-pin DIP (Dual In-line Package). Each channel can be configured independently. The operating temperature range is generally 0°C to 70°C. It is an essential component for systems requiring accurate timing and counting capabilities.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess