EN
  • EN
  • DE

Z84C4006PECZ80-SIO/0

Part No Z84C4006PECZ80-SIO/0
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106193-Z84C4006PECZ80-SIO/0
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z84C4006PECZ80-SIO/0 CAD Model

Description

The Zilog Z84C4006PEC, also known as the Z80-SIO/0 (Serial Input/Output), is a communication interface designed to provide serial communication capabilities for Z80 microprocessor-based systems. It offers two independent full-duplex serial channels, facilitating asynchronous and synchronous communication.

Applications

  • Serial Communication: Used for general-purpose serial communication with peripherals and other devices.
  • Modem Interfaces: Employed in modem interfaces for data communication over telephone lines.
  • Terminal Interfaces: Utilized in terminal interfaces for connecting to computer terminals.
  • Networking: Integrated into networking equipment for serial data communication.
  • Industrial Control: Applied in industrial control systems for serial communication with sensors and actuators.

Features

  • Two Independent Channels: Offers two independent full-duplex serial channels.
  • Asynchronous and Synchronous Communication: Supports both asynchronous and synchronous communication modes.
  • Programmable Baud Rate: Allows programming of the baud rate for each channel.
  • Interrupt Handling: Includes interrupt capabilities for signaling the CPU upon the occurrence of specific events, such as data reception.
  • Error Detection: Provides error detection capabilities, including parity checking.

Benefits

  • Versatile Communication Interface: Provides a versatile interface for serial communication.
  • Flexible Communication Modes: Supports both asynchronous and synchronous communication modes.
  • Programmable Baud Rate: Allows adapting to different communication speeds.
  • Efficient Interrupt Handling: Interrupt capabilities enable efficient handling of serial communication events.
  • Reliable Data Transfer: Error detection capabilities ensure reliable data transfer.

Additional Details

The Z84C4006PEC operates from a single 5V power supply. It is typically packaged in a 40-pin DIP (Dual In-line Package). Each channel can be configured independently. The operating temperature range is generally 0°C to 70°C. This device is a crucial component for implementing serial communication in Z80-based systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess