EN
  • EN
  • DE

Z84C4208PEC

Part No Z84C4208PEC
Manufacturer Zilog
Catalog Interface - Specialized
Description SERIAL INPUT/OUTPUT CONTROLLER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series Z80
Packaging Tube
Part Status Obsolete(EOL)
Applications I/O Controller
Operating Supply Voltage 5V
Manufacturer Package 40-PDIP
Mounting Style Through Hole
Win Source Part Number 1282757-Z84C4208PEC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Family Name Z84C4208
Introduction Date June 25, 2002
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian Z84C4208PEC CAD Model

Description

The Z84C4208PEC is a high-performance I/O controller from Zilog.

  • Series: Z80
  • Mounting Style: through-hole
  • Operating Voltage: 5V
  • Package: 40-PDIP
  • Product Status: obsolete (EOL)
  • Estimated EOL Date: not available
  • Applications: Integrated Circuits (ICs)
  • Supply and Demand Status: balanced

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
PATTI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess