EN
  • EN
  • DE

Z85C3008PEC

Part No Z85C3008PEC
Manufacturer Zilog
Catalog Interface - Specialized
Description CMOS SCC SERIAL COMMUNICATIONS CONTROLLER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Packaging Tube
Part Status Obsolete(EOL)
Interface Bus
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 40-DIP (0.620", 15.75mm)
Manufacturer Package 40-PDIP
Mounting Style Through Hole
RoHS State Request Verification
Win Source Part Number 1282770-Z85C3008PEC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Family Name Z85C3008
Introduction Date April 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian Z85C3008PEC CAD Model

Description

The Z85C3008PEC is a Bus Interface IC from Zilog.

  • Package: 40-DIP (0.620", 15.75mm)
  • Mounting: Through-hole
  • Operating Voltage: 4.5 V ~ 5.5 V
  • Family: Z85C3008
  • Category: Integrated Circuits (ICs)
  • Part Status: Obsolete(EOL)
  • Estimated EOL Date: Obsolete
  • Applications: Industrial automation, data communications, and control systems
  • Package: Tube
  • Supply and Demand: Balanced
  • Alternative Parts: Z85C3008PEG, Z85C3008PSC, and Z85C3008PSG

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess