EN
  • EN
  • DE

Z86C6116FSCR536A

Part No Z86C6116FSCR536A
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Zilog
Win Source Part Number 417625-Z86C6116FSCR536A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z86C6116FSCR536A CAD Model

Description

The Zilog Z86C6116FSCR536A is a microcontroller from the Z8 family, known for its use in various embedded control applications. The 'C' in the name signifies that it uses CMOS technology, providing lower power consumption, a desirable trait for many embedded systems.

Applications

  • Consumer Electronics: Commonly used in remote controls, toys, and simple household appliances.
  • Industrial Control: Suitable for basic industrial automation and control systems.
  • Security Systems: Can be employed in basic alarm systems and access control devices.
  • Instrumentation: Found in simple measuring instruments and controllers.
  • Embedded Systems: A general-purpose microcontroller for a broad range of embedded applications.

Features

  • 8-bit CPU Core: Based on the Z8 architecture, offering efficient 8-bit processing.
  • On-Chip ROM/EPROM: Includes integrated memory for storing program code.
  • RAM: Features integrated RAM for data storage during program execution.
  • I/O Ports: Multiple programmable I/O pins for interfacing with external devices.
  • Timers/Counters: Built-in timers for timing and counting functions.
  • Serial Communication: Supports serial communication protocols like UART.
  • Interrupt Handling: Features interrupt capabilities for responding to real-time events.

Benefits

  • Cost-Effective: Offers a good balance of performance and cost for embedded applications.
  • Low Power Consumption: CMOS technology ensures efficient power usage, making it suitable for battery-powered devices.
  • Versatile: Adaptable to a wide range of control and automation tasks.
  • Integrated Solution: Reduces component count and board space due to its integrated peripherals.
  • Easy to Program: Well-supported by development tools and comprehensive documentation.

Additional Details

The Z86C6116FSCR536A typically operates at a clock frequency in the MHz range and requires a 5V power supply. The 'FSCR' likely indicates the package type, possibly a small outline package compatible with automated assembly processes. The 'R536A' could signify a specific revision or manufacturing lot. The device contains a comprehensive set of instructions for program execution and control. Detailed information regarding the pinout, electrical characteristics, and programming is available in the official Zilog datasheet. Programming can be accomplished using assembly language or C, depending on the development tools employed.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess