EN
  • EN
  • DE

Z86E0812SSC

Part No Z86E0812SSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Description Z86E0812SSC Zilog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 990737-Z86E0812SSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z86E0812SSC CAD Model

Description

The Z86E0812SSC is a microcontroller from Zilog's Z8 series, designed for a wide range of embedded control applications. This microcontroller combines a powerful CPU core with a variety of peripherals to provide a versatile and cost-effective solution for many different tasks.

Applications:

  • Consumer Electronics: Used in remote controls, toys, and other consumer devices.
  • Industrial Control: Employed in motor control, sensor monitoring, and other industrial automation applications.
  • Security Systems: Integrated into alarm systems, access control systems, and other security devices.
  • Automotive Applications: Used in automotive control systems such as dashboard displays and sensor interfaces.
  • Home Automation: Controls lighting, appliances, and other home automation devices.

Features:

  • Z8 CPU Core: High-performance 8-bit CPU core for efficient processing.
  • On-Chip Memory: Includes internal RAM and ROM for program storage and data handling.
  • I/O Ports: Provides multiple general-purpose input/output (GPIO) ports for interfacing with external devices.
  • Timers/Counters: Includes timers and counters for timing and counting functions.
  • Serial Communication: Supports UART and other serial communication protocols for data exchange.
  • Interrupt Controller: Allows for interrupt-driven operation for responsive control.

Benefits:

  • Versatile Control: Suitable for a wide range of embedded control applications.
  • Efficient Performance: High-performance CPU core ensures efficient processing of tasks.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control systems.
  • Easy to Program: Simple instruction set and development tools for easy programming.
  • Compact Design: Allows for integration into small and compact devices.

The Z86E0812SSC features on-chip memory, including RAM for data storage and ROM for program storage. Its I/O ports can be configured for various functions, including digital input and output, analog input, and serial communication. The timers and counters can be used for timing, counting, and pulse-width modulation (PWM) generation. The serial communication interface supports UART and other serial protocols for communicating with other devices. The interrupt controller allows the microcontroller to respond quickly to external events. It is typically packaged in a DIP package, making it easy to prototype and experiment with.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess