EN
  • EN
  • DE
  • IT

Z8F082AHJ020EG

Part No Z8F082AHJ020EG
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Description Select from an assortment of lenses and pyroelectric sensors to best fit your application | IC MCU 8BIT 8KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube
Status Obsolete
Core Processor eZ8
Data Bus Width 8-Bit
Speed 20MHz
Connectivity IrDA, UART/USART
Peripherals Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT
The number of I/O 23
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Family Part Number Z8F082A
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1282825-Z8F082AHJ020EG
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8F082AHJ020EG CAD Model

Description

The Z8F082AHJ020EG is an 8-bit Z8 Encore! XP Flash Microcontroller manufactured by Zilog. These microcontrollers are designed for a wide range of embedded control applications, offering a balance of performance, features, and cost.

Applications:

  • Motor control: Controlling DC motors, stepper motors, and brushless DC motors.
  • Appliance control: Controlling various functions in home appliances.
  • Industrial control: Implementing control logic in industrial equipment.
  • Lighting control: Controlling LED lighting and other lighting systems.
  • Security systems: Implementing control and communication functions in security systems.

Features:

  • Z8 CPU core: High-performance 8-bit architecture.
  • 8 KB Flash memory: Allows for in-system programming and data storage.
  • 1 KB SRAM: Provides working memory for program execution.
  • 10-bit ADC: Allows for interfacing with analog sensors.
  • Timers/counters: Enables precise timing and counting functions.
  • UART, SPI, I2C communication interfaces: Facilitates communication with other devices.
  • PWM outputs: Allows for generating pulse-width modulated signals for motor control and other applications.
  • On-chip oscillator: Eliminates the need for an external oscillator.

Benefits:

  • High performance: The Z8 CPU core delivers excellent performance for embedded control applications.
  • Flexibility: The wide range of peripherals allows for versatile system designs.
  • Ease of development: Zilog provides development tools and support for the Z8F082AHJ020EG.
  • Cost-effective solution: Offers a good balance of performance and cost.
  • Low power options: Suitable for low-power or battery powered applications.

Additional Details:

The Z8F082AHJ020EG is available in a variety of packages. Consult the Zilog datasheet for detailed specifications, including memory map, pin assignments, electrical characteristics, and timing diagrams. Zilog provides the ZDS II Integrated Development Environment (IDE) for developing and debugging applications for Z8 Encore! microcontrollers. Proper power supply decoupling is essential for stable operation. The datasheet provides recommendations for decoupling capacitor values and placement. Understanding the microcontroller's clocking system is crucial for accurate timing and peripheral operation. The on-chip debugger allows for in-circuit debugging, simplifying the development process.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess