EN
  • EN
  • DE

Z8S18018VSC

Part No Z8S18018VSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029772-Z8S18018VSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8S18018VSC CAD Model

Description

The Z8S18018VSC is a microcontroller manufactured by Zilog, an embedded solutions provider. It is part of the Z180 microprocessor family, known for integrating several key system functions on a single chip, reducing component count and system cost. It is an enhanced version of the Z80 microprocessor, offering improved performance and additional features.

Applications:

  • Embedded Control Systems in industrial automation.
  • Networking Devices, such as routers and switches.
  • Data Acquisition Systems for collecting and processing sensor data.
  • Consumer Electronics, including set-top boxes and gaming consoles.
  • Industrial Control Systems: For process control and automation.

Features:

  • Integrated Memory Management Unit (MMU): Allows for addressing up to 1MB of memory.
  • Two DMA Channels: Enables high-speed data transfer between peripherals and memory.
  • Asynchronous Serial Communication Interface (ASCIs): Provides serial communication capabilities.
  • Clocked Serial I/O Port (CSIO): Supports synchronous serial communication.
  • On-Chip Timer/Counters: Allows for timing and control functions.

Benefits:

  • Reduced System Cost: Integrates multiple functions on a single chip.
  • Improved Performance: Offers faster processing speeds and enhanced features compared to the Z80.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Increased Reliability: Fewer components result in a more reliable system.
  • Lower Power Consumption: Optimized for low-power applications.

Additional Details:

The Z8S18018VSC is packaged in a surface-mount package (likely a PLCC or QFP package). Key specifications include the clock speed, memory capacity, number of I/O pins, and operating voltage range. It's crucial to consult the datasheet for precise electrical characteristics, programming instructions, and application guidelines. The microcontroller supports various interrupt sources, allowing for responsive handling of external events. It is typically programmed using assembly language or C. The integrated features and enhanced performance make it a suitable choice for a wide range of embedded applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9335 $71.7340
8+ $14.7147 $117.7176
13+ $14.2549 $185.3137
17+ $13.7950 $234.5150
22+ $13.3352 $293.3744
29+ $11.9556 $346.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
In Stock: 30 pieces Factory Stock: 29 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess