EN
  • EN
  • DE

ZLG7289BS

Part No ZLG7289BS
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 412716-ZLG7289BS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZLG7289BS CAD Model

Description

The ZLG7289BS is a peripheral device manufactured by Zilog that functions as a keyboard and display interface controller. It interfaces a microcontroller or microprocessor to external devices like keypads, displays (LEDs, LCDs, or others), and other input/output devices, simplifying the overall system design and reducing the load on the main processor.

Applications:

  • Point of Sale (POS) systems
  • Industrial control panels
  • Consumer electronics (e.g., remote controls)
  • Medical equipment
  • Gaming machines

Features:

  • Keyboard scanning: Supports matrix keyboards of various sizes, handling key press and release detection, debouncing, and key encoding.
  • Display driving: Can directly drive LED displays, or act as an interface for LCD displays. Typically supports multiplexed displays for reduced pin count.
  • Serial interface: Communicates with the host microcontroller using a serial interface (typically SPI or I2C).
  • Programmable features: Includes programmable options for display refresh rate, key debounce time, and other parameters to optimize performance for specific applications.
  • Interrupt generation: Can generate interrupts to the host microcontroller upon key press or other events.

Benefits:

  • Simplified system design: Offloads keyboard scanning and display driving tasks from the main processor, reducing software complexity and CPU overhead.
  • Reduced component count: Integrates multiple functions into a single chip, minimizing the need for discrete components and saving board space.
  • Improved performance: Optimized hardware and software algorithms provide fast and reliable keyboard scanning and display driving.
  • Increased flexibility: Programmable features allow for customization to meet the specific needs of different applications.
  • Cost-effective solution: Provides a cost-effective way to add keyboard and display functionality to embedded systems.

Additional Details:

The ZLG7289BS typically communicates with a host microcontroller via a Serial Peripheral Interface (SPI). The device includes internal registers that control keyboard scanning, display refresh, and other parameters. The device also includes built-in debouncing circuitry to prevent false key presses. The specific display driving capabilities (number of digits, type of display) will depend on the datasheet for the BS variant. Power consumption is relatively low, making it suitable for battery-powered applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.1178
ON Semiconductor
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess