EN
  • EN
  • DE

10K431

Part No 10K431
Manufacturer Zov
Catalog Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zov
Win Source Part Number 3434-10K431
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10K431 CAD Model

Description

Overview

The 10K431 is a versatile electronic component perfect for a variety of applications, offering exceptional performance and reliability. Designed to meet the demands of modern electronic systems, it ensures optimum functionality across multiple uses.

Features and Benefits

  • High Efficiency: The 10K431 provides outstanding efficiency, enhancing overall system performance.
  • Compact Design: Its small footprint allows for easy integration into tight spaces.
  • Long-lasting Durability: Built to withstand challenging environments, ensuring long operational life.

Applications and Projects

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Renewable Energy Solutions

You May Also Be Interested in

Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 13A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 277VAC 28VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 40A LEVER
Need more? Email Us
Phoenix Contact
CIR BRKR SOLID STATE 1A 24VDC
Need more? Email Us
Carling Technologies
CIRCUIT BREAKER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 32VDC
Need more? Email Us
Phoenix Contact
CIR BRKR THRMMAG 6A 277VAC 80VDC
Need more? Email Us
Altech corporation
2D25UL 25A CIRCUIT BREAKER D CHA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess