EN
  • EN
  • DE

10K561

Part No 10K561
Manufacturer Zov
Catalog Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zov
Win Source Part Number 3436-10K561
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10K561 CAD Model

Description

Overview

The 10K561 is a transformative component distinguished by its versatility and resilience. It stands out in demanding projects where continuous performance is crucial.

Features and Benefits

  • Multi-functional: Adapts to a wide range of systems and devices.
  • Durability: Long lifespan even under extreme conditions.
  • Cost-effective: Offers great value without sacrificing quality.

Applications and Projects

  • Data Processing Units
  • Smart Grid Technologies
  • Automated Control Systems
  • Power Management Systems

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 600MA 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 277VAC 28VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Phoenix Contact
CIR BRKR 2.5A 250VAC 65VDC
Need more? Email Us
Phoenix Contact
CIR BRKR SOLID STATE 1A 24VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM MAG 8A 277V 65V
Need more? Email Us
Phoenix Contact
CIR BRKR THRMMAG 8A 277VAC 50VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC ROCKER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 32VDC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7202 $68.6010
11+ $11.2578 $123.8358
16+ $10.9055 $174.4880
22+ $10.5544 $232.1968
29+ $10.2021 $295.8609
38+ $9.1476 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess