EN
  • EN
  • DE

MMBTA43

Part No MMBTA43
Manufacturer Zowie
Description HIGH VOLTAGE TRANSISTOR NPN SILICON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ZOWIE
Win Source Part Number 1225022-MMBTA43
Manufacturer Homepage www.zowie.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBTA43 CAD Model

Description

The MMBTA43 is a high-voltage NPN bipolar junction transistor (BJT) manufactured by Zowie. It is designed for high-voltage switching and amplification applications. This transistor is commonly used in circuits requiring the control of high voltages, such as in power supplies, inverters, and high-voltage amplifiers.

Applications

  • High-voltage switching
  • High-voltage amplification
  • Power supplies
  • Inverters
  • High-voltage amplifiers

Features

  • NPN Transistor
  • High Collector-Emitter Voltage (VCEO)
  • Low Saturation Voltage
  • Fast Switching Speed
  • Surface Mount Package (SOT-23)

Benefits

  • Enables high-voltage switching and amplification
  • Efficient switching in high-voltage circuits
  • Reduces power consumption due to low saturation voltage
  • Suitable for high-frequency applications
  • Compact size for space-saving designs

Additional Details

The MMBTA43 has a high collector-emitter voltage (VCEO), allowing it to withstand high voltages without breakdown. Its low saturation voltage minimizes power dissipation during switching operations. The SOT-23 package offers a small footprint and facilitates automated assembly processes. The transistor's fast switching speed makes it suitable for high-frequency circuits. It is commonly used in various electronic devices, including power supplies, inverters, and high-voltage amplifiers. The transistor is designed for surface mount technology (SMT), making it suitable for high-density circuit board designs.

The MMBTA43 offers a cost-effective solution for high-voltage switching and amplification needs. Its characteristics make it a popular choice for both hobbyists and professional engineers. It provides a balance of performance and cost-effectiveness, making it a versatile component in many electronic designs. The high voltage capabilities make it ideal for specialized applications where high voltage control is necessary.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,165+ $0.0231 $50.0115
4,630+ $0.0216 $100.0080
7,180+ $0.0209 $150.0620
10,310+ $0.0194 $200.0140
13,370+ $0.0187 $250.0190
16,670+ $0.0180 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess