The Zowie Z3PK540H is a monitor cable designed to connect a Zowie monitor to a display source. While precise details about its specifications are limited, based on the manufacturer and typical monitor cable functionality, it's highly probable this cable transmits both video and audio signals. Given Zowie's focus on gaming peripherals, this cable is likely optimized for high refresh rates and low latency.
Applications
- Connecting Zowie gaming monitors to PCs or gaming consoles.
- Establishing a video and audio link between a Zowie monitor and other compatible devices.
- Supporting high-resolution gaming setups.
Features
- Designed for compatibility with Zowie monitors.
- Likely supports high refresh rates for gaming (e.g., 144Hz, 240Hz).
- Potentially features shielding to minimize signal interference.
- Could support digital video and audio transmission via HDMI or DisplayPort.
Benefits
- Ensures optimal video and audio quality when using a Zowie monitor.
- Reduces the risk of signal degradation or latency issues during gaming.
- Provides a reliable connection between the monitor and the display source.
- Offers a guaranteed fit and performance with Zowie monitors.
Additional Details
Without specific information on the exact cable type (e.g., HDMI, DisplayPort, DVI), it's difficult to provide definitive technical specifications. However, given its intended use with gaming monitors, it is highly probable that the cable supports at least HDMI 2.0 or DisplayPort 1.4 to accommodate high resolutions and refresh rates. The length of the cable likely varies depending on the specific model. The materials used are likely durable to ensure a long lifespan.