Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32L1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 83
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935491-STM32L151VBT6
Ultra Librarian 3D Model Ultra Librarian STM32L151VBT6 CAD Model

Description

STM32L151VBT6 Microcontroller - STMicroelectronics

The STM32L151VBT6 from STMicroelectronics is a core component for embedded systems requiring low power consumption and high performance. This microcontroller belongs to the STM32L1 series, which is designed with energy efficiency in mind, making it ideal for battery-operated and power-sensitive applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 32 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: Equipped with 128 KB of Flash memory and 16 KB of RAM, this microcontroller can handle complex tasks and store substantial code.
  • Energy Efficiency: Features several power-saving modes, including a low-power run mode, sleep mode, and a stop mode, which ensure minimal power consumption during idle times.
  • Rich Connectivity: Offers a variety of peripherals such as USART, SPI, I2C interfaces, and USB 2.0 full-speed, enabling easy integration with other components and systems.
  • Analog Features: Comes with a 12-bit ADC, DAC, and built-in comparators, providing excellent support for analog functions and sensor interfacing.
  • Package: Available in an LQFP100 package, which provides ample I/O pins for complex applications while maintaining a compact footprint.

Applications:

The STM32L151VBT6 is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Medical devices
  • Energy management systems
  • Consumer electronics
  • IoT devices

Development Support:

STMicroelectronics provides extensive support for development with the STM32L151VBT6, including software libraries, development kits, and a robust community forum. The STM32Cube ecosystem, with its HAL and LL APIs, simplifies the development process and reduces time to market. Additionally, the microcontroller is supported by a range of third-party development tools and software, making it a flexible choice for engineers and developers.

You May Also Be Interested in

STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)
Lowest to $5.5832
ECAD model for STM32G0B0KET6
Infineon Technologies
IC MCU 32BIT 288KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B360L Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF364LPMC1-G-JNE2
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80LFQFP / RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Lowest to $5.4614
ECAD model for R5F100MGAFB#10
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Lowest to $9.5629
ECAD model for DSPIC33EV256GM106T-I/PT
Microchip Technology
IC MCU 8BIT 1.75KB FLASH 16QFN
Need more? Email Us
ECAD model for PIC16F630-I/ML
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Need more? Email Us
ECAD model for PIC16F1768T-I/SS
Infineon Technologies
IC MCU 16BIT 160KB FLASH 48LQFP / F²MC-16FX F²MC-16FX CY96310 Microcontroller IC 16-Bit 56MHz 160KB (160K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for CY96F315RSBPMC-GS-UJE2
NXP / Nexperia
IC MCU 8BIT 4KB FLASH 8SO
Need more? Email Us
ECAD model for MCHC908QT4VDWE
Renesas Electronics America
IC MCU 16BIT 256KB FLSH 100LFQFP / M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Lowest to $130.7662
ECAD model for M30624FGPGP#U9C
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
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
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
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $6.3924
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
3+ $19.0501 $57.1503
7+ $15.6308 $109.4156
10+ $15.1424 $151.4240
14+ $14.6539 $205.1546
18+ $14.1654 $254.9772
24+ $12.7001 $304.8024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,800 pieces
MOQ: 3 pcs