Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Divider
Input CML, HSTL, LVDS, LVPECL
Output LVPECL
Frequency - Max 2.5GHz
Supply Voltage (V) 2.375V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY89874
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263229-SY89874UMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89874UMI CAD Model

Description

Product Overview: SY89874UMI from Microchip Technology

The SY89874UMI is a high-performance, precision clock synthesizer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced product is engineered to meet the stringent requirements of today's high-speed communication protocols and data-intensive applications.

Key Features:

  • High Precision: The SY89874UMI offers extremely low jitter and phase noise, which is crucial for maintaining signal integrity in high-speed data transfers and communication systems.
  • Flexibility: With a wide range of output frequencies, this clock synthesizer can be used in various applications, from networking and telecommunications to data centers and industrial automation.
  • Programmability: Users can program the device through a serial interface, allowing for easy integration and customization to specific system requirements.
  • Low Power Consumption: Designed for energy efficiency, the SY89874UMI helps in reducing the overall power consumption of the systems it is integrated into, making it an ideal choice for power-sensitive applications.
  • Robust Temperature Range: The device operates reliably over a broad temperature range, ensuring consistent performance in diverse operating environments.

Applications:

The SY89874UMI is suitable for a variety of applications, including but not limited to:

  • Data Communication Equipment
  • High-speed ADC and DAC Clock Generation
  • Networking and Telecommunication Infrastructure
  • Server and Storage Systems
  • Industrial Automation Systems

Technical Specifications:

The SY89874UMI is available in a compact package and is characterized by the following technical specifications:

  • Supply Voltage: Specified range for optimal performance
  • Output Frequency Range: Broad spectrum to accommodate various design needs
  • Operating Temperature Range: Specified for industrial-grade reliability

For designers and engineers looking for a reliable and adaptable clock synthesis solution, the SY89874UMI from Microchip Technology offers a blend of performance, flexibility, and efficiency to meet the needs of today's high-speed digital systems.

You May Also Be Interested in

NXP / Nexperia
INTEGRATED CIRCUIT / Clock IC
Need more? Email Us
ECAD model for MCC9328MXL
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVPECL 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to €6.0798
ECAD model for SI5330A-B00202-GM
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
NXP / Nexperia
IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK946BD,157
ON Semiconductor
IC CLK BUFFER 2:5 1GHZ 20SOIC
Lowest to €3.6749
ECAD model for MC100EL14DWR2G
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942CBD,128
Microchip Technology
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for SY73551LZG-TR
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942PBD,128
ON Semiconductor
IC CLK BUFFER 1:2 1.5GHZ 8SOIC
Lowest to €1.9298
ECAD model for MC10EL11DR2
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
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
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
Lowest to $4.1008
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
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention