EN
  • EN
  • DE

SY89874UMI

Part No SY89874UMI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5GHz ANY DIFF. IN-TO-LVPECL PROGRAMMABLE CLOCK DIVIDER/FANOUT BUFFER WITH INTERNAL TERMINATION | IC CLK BUFFER 1:2 2.5GHZ 16MLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Divider
Input CML, HSTL, LVDS, LVPECL
Output LVPECL
Frequency - Max 2.5GHz
Supply Voltage (V) 2.375V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY89874
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263229-SY89874UMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89874UMI CAD Model

Description

Product Overview: SY89874UMI from Microchip Technology

The SY89874UMI is a high-performance, precision clock synthesizer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced product is engineered to meet the stringent requirements of today's high-speed communication protocols and data-intensive applications.

Key Features:

  • High Precision: The SY89874UMI offers extremely low jitter and phase noise, which is crucial for maintaining signal integrity in high-speed data transfers and communication systems.
  • Flexibility: With a wide range of output frequencies, this clock synthesizer can be used in various applications, from networking and telecommunications to data centers and industrial automation.
  • Programmability: Users can program the device through a serial interface, allowing for easy integration and customization to specific system requirements.
  • Low Power Consumption: Designed for energy efficiency, the SY89874UMI helps in reducing the overall power consumption of the systems it is integrated into, making it an ideal choice for power-sensitive applications.
  • Robust Temperature Range: The device operates reliably over a broad temperature range, ensuring consistent performance in diverse operating environments.

Applications:

The SY89874UMI is suitable for a variety of applications, including but not limited to:

  • Data Communication Equipment
  • High-speed ADC and DAC Clock Generation
  • Networking and Telecommunication Infrastructure
  • Server and Storage Systems
  • Industrial Automation Systems

Technical Specifications:

The SY89874UMI is available in a compact package and is characterized by the following technical specifications:

  • Supply Voltage: Specified range for optimal performance
  • Output Frequency Range: Broad spectrum to accommodate various design needs
  • Operating Temperature Range: Specified for industrial-grade reliability

For designers and engineers looking for a reliable and adaptable clock synthesis solution, the SY89874UMI from Microchip Technology offers a blend of performance, flexibility, and efficiency to meet the needs of today's high-speed digital systems.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess