The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74HC4060PW

Part No SN74HC4060PW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS | IC COUNTER/OSC ASYNC BIN 16TSSOP
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
Pricing & Ordering $0.1746 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
210+
$0.2430
$51.030
500+
$0.2000
$100.000
775+
$0.1940
$150.350
1,070+
$0.1870
$200.090
1,385+
$0.1810
$250.685
1,855+
$0.1620
$300.510
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 34,844 pieces
MOQ: 210 pcs
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
Manufacturer Texas Instruments
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Timing Asynchronous
Count Rate 33MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HC4060
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254647-SN74HC4060PW
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited

Description

SN74HC4060PW - Texas Instruments

The SN74HC4060PW is a high-performance, integrated circuit manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of the 74HC series, which is well-known for its high-speed CMOS logic family. The SN74HC4060PW is a 14-stage binary counter with an on-board oscillator, designed to provide both counting and timing functionalities in a wide range of electronic applications.

Key Features

  • Counting and Oscillation: The device features a built-in oscillator capable of accepting external capacitors and resistors to adjust the oscillation frequency. The 14-stage binary counter provides significant counting capability.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, making it compatible with TTL levels and suitable for battery-operated devices and low-power applications.
  • High Output Current: The SN74HC4060PW can drive up to 10 LSTTL loads, ensuring adequate drive capability for most applications.
  • Package Type: The device is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.

Applications

The SN74HC4060PW is versatile and can be employed in various applications, such as:

  • Time-delay circuits
  • Counter/timer functions in microprocessor systems
  • Frequency dividers
  • Alarm systems
  • Sequential control devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74HC4060PW undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance. Customers can rely on this device for long-term stability and consistent operation in their electronic projects.

Support and Resources

Designers and engineers using the SN74HC4060PW can access extensive technical resources provided by Texas Instruments. This includes detailed datasheets, application notes, and design tools to facilitate the integration of the device into their projects. TI's customer support and community forums are also available for any inquiries or assistance required during the design and development phases.