EN
  • EN
  • DE

SN74HC163IPWRQ1

Part No SN74HC163IPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 4-BIT SYNCHRONOUS BINARY COUNTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74HC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 36MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1254540-SN74HC163IPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC163
Introduction Date December 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74HC163IPWRQ1 CAD Model

Description

Product Overview: SN74HC163IPWRQ1

The SN74HC163IPWRQ1 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This specific model is part of the 74HC series, which is known for its high-speed CMOS logic operating at low power levels. The SN74HC163IPWRQ1 is a synchronous 4-bit binary counter, which is essential for a wide range of automotive and industrial applications where precise counting functionality is required.

Key Features

  • Technology: The device is built on CMOS technology, ensuring low power consumption while maintaining high-speed operation.
  • Counting Sequence: It offers a synchronous counting sequence, guaranteeing accurate and reliable performance in timing-sensitive applications.
  • Reset Function: A synchronous reset function is included, allowing the counter to be quickly set to zero without waiting for a clock cycle.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, making it versatile for various circuit designs and power requirements.
  • Output Capability: The counter features a standard output drive, capable of interfacing with other logic families and driving multiple loads.
  • Packaging: The device comes in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The SN74HC163IPWRQ1 is suitable for a variety of applications, particularly in the automotive sector where precision and durability are paramount. It can be used in engine control units, ABS systems, and other onboard electronics. Additionally, its high-speed counting capabilities make it an excellent choice for industrial process control, automation systems, and any other application that requires a reliable binary counter.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74HC163IPWRQ1 is subject to rigorous testing and quality control measures, ensuring that it meets the industry's highest standards for performance and reliability. Its automotive qualification further testifies to its durability and suitability for use in extreme conditions.

With its robust feature set and Texas Instruments' reputation for quality, the SN74HC163IPWRQ1 is an excellent choice for designers looking for a reliable and efficient binary counter for their next project.

You May Also Be Interested in

National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2187 $50.3010
560+ $0.1795 $100.5200
865+ $0.1739 $150.4235
1,190+ $0.1683 $200.2770
1,540+ $0.1627 $250.5580
2,060+ $0.1459 $300.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess