Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Number of Elements 2
Output Type CMOS, Push-Pull
Dual Supply Voltage (±) 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 10V
Current - Input Bias (Maximum) 1pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 25μA
CMRR, PSRR (Typ) 82dB CMRR
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-DIP
Win Source Part Number 1274270-TS3702CN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS3702
Introduction Date February 18, 1998
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian TS3702CN CAD Model

Description

STMicroelectronics TS3702CN - Dual Voltage Comparator

The TS3702CN is a precision dual voltage comparator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its high-performance integrated circuits. This device is part of the TS3702 series and is engineered to provide a reliable solution for applications requiring voltage level detection and control.

Key Features

  • Wide Supply Voltage Range: The TS3702CN operates on a supply voltage range from 2.7V to 16V, making it suitable for a variety of electronic systems, from battery-powered devices to industrial equipment.
  • Low Power Consumption: With its low current draw, this comparator is an excellent choice for energy-sensitive applications, ensuring extended battery life and reduced power costs.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity and reducing power consumption.
  • Open-Collector Outputs: The open-collector output configuration allows for flexible voltage level translation and the ability to wire multiple outputs together for a wired-OR function.
  • Fast Response Time: The TS3702CN boasts a fast response time, enhancing the performance of systems where quick voltage level changes need to be detected and acted upon.
  • Common-Mode Input Voltage Range: Includes the negative supply, providing the designer with a greater degree of freedom in the application's signal range.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the TS3702CN is robust enough to function in extreme environmental conditions.

Applications

The TS3702CN is a versatile component that can be used in various applications, including:

  • Battery chargers
  • Power supply control
  • Window comparators
  • Voltage level translation
  • Automotive electronics
  • Alarm and monitoring systems

Its compact DIP-8 (Dual In-line Package) or SO-8 (Small Outline Package) options provide flexibility for PCB design, allowing the TS3702CN to be easily integrated into both space-constrained and standard-sized electronic assemblies.

Overall, the STMicroelectronics TS3702CN is a reliable and efficient solution for designers looking to implement voltage comparison functionalities into their electronic projects or products.

You May Also Be Interested in

Maxim Integrated
Comparator Quad ±5V/7V/10V 16-Pin SOIC N T/R / IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ECAD model for MAX901AESE+T
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+
Microchip Technology
IC COMP SNGL W/REF SC70-5
Lowest to €1.1183
ECAD model for MIC842NYC5-TR
Maxim Integrated
Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Lowest to €4.2326
ECAD model for MAX9013ESA+
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to €2.1851
ECAD model for MCP6549T-I/ST
Microchip Technology
IC COMP 1.6V SNGL P-P W/CS 8MSOP
Need more? Email Us
ECAD model for MCP6543-E/MS
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to €11.6195
ECAD model for MCP6544-I/ST
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Lowest to €9.5578
ECAD model for MAX9019EKA-T
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
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
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
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
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
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
Lowest to $7.2367