EN
  • EN
  • DE

1410-P-11-00-1.00

Part No 1410-P-11-00-1.00
Manufacturer 3M
Catalog Pluggable Cables
Description CABLE ASSY SFP+ M-M 1M / 20 Position SFP+ Plug to Plug 3.28' (1.00m) Black Shielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Pluggable Cables
Mfr 3M
Package Bulk
Cable Connectors SFP+
Number of Positions 20
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock, Push-Pull
Features Passive, Pull Tab
Cable Type Flat, Twin Axial
Usage External
Length 3.28' (1.00m)
Color Black
Shielding Shielded
Wire Gauge 30 AWG
Temperature Range - Operating -20°C ~ 80°C
Base Product Number 1410
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Other Names 3M10643,1410-P-11-00-1.0,1410P1100100,80001258997,7100043584
Standard Package 120
Win Source Part Number 1158150-1410-P-11-00-1.00
Ultra Librarian 3D Model Ultra Librarian 1410-P-11-00-1.00 CAD Model

Description

This cable assembly is a passive, shielded plug-to-plug connector type that features a latch lock and push-pull fastening type manufactured by 3M.

  • Positions: 20
  • Wire Gauge: 30 AWG
  • Length: 3.28 feet (1.00m)
  • Cable Type: Flat and twin axial
  • Color: Black
  • Usage: External
  • Cable Connectors: SFP+
  • Frequency Range: Not specified
  • Operating Temperature: -20°C to 80°C
  • Package: Bulk
  • Alternative Parts (Cross-Reference): 80001258997
  • Application: Pluggable cable applications

You May Also Be Interested in

3M
CABLE SATA F-F 500MM
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us
3M
CABLE QSFP28 M-M 2M
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us
TE Connectivity
MATE-AX/FAKRA II,CABLE ASSY
Need more? Email Us
3M
CABLE SATA F-F 900MM
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X1 F-M 500MM
Need more? Email Us
3M
CABLE SATA F-F 200MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess