EN
  • EN
  • DE

923665-24

Part No 923665-24
Manufacturer 3M
Catalog Test and Measurement—Test Points
Description TEST CLIP SOIC 24 (2 X 12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type SOIC, 0.30" Body
Number of Positions or Pins (Grid) 24 (2 x 12)
Contact Finish Gold
Contact Material Copper Alloy
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507547-923665-24
Ultra Librarian 3D Model Ultra Librarian 923665-24 CAD Model

Description

N

You May Also Be Interested in

Mill-Max Manufacturing Corp.
PC TEST POINT SMD
Need more? Email Us
3M
TEST CLIP DIP 8 (2 X 4)
Need more? Email Us
3M
TEST CLIP DIP 18 (2 X 9)
Need more? Email Us
3M
TEST CLIP DIP 22 (2 X 11)
Need more? Email Us
3M
MINI PROBE-IT RED SLDR 2 PKG
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE BLACK
Lowest to $0.2710
Keystone Electronics
PC TEST POINT MINIATURE BLACK
Lowest to $0.2648
Pomona Electronics
TEST CLIP SOIC 14 (2 X 7)
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE BLUE
Lowest to $0.3972

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess