EN
  • EN
  • DE

924963-C

Part No 924963-C
Manufacturer 3M
Catalog Test and Measurement—Test Points
Description TEST LEAD SKT TO SKT 2-9\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration Socket to Socket
1st Connector Socket, Round, 0.019 ~ 0.028" (0.48 ~ 0.71mm)
2nd Connector Socket, Round, 0.019 ~ 0.028" (0.48 ~ 0.71mm)
Cable Length 2.0 ~ 9.0" (50.80 ~ 228.60mm)
Contents 20 Leads, Multiple Colors
Material - Insulation Poly-Vinyl Chloride (PVC)
Wire Gauge 26 AWG
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1507682-924963-C
Ultra Librarian 3D Model Ultra Librarian 924963-C CAD Model

Description

N

You May Also Be Interested in

3M
TEST CLIP DIP 16 (2 X 8)
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE RED
Lowest to $0.1810
3M
TEST CLIP DIP 28 (2 X 14)
Need more? Email Us
3M
TEST CLIP SOIC 24 (2 X 12)
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE BLACK
Lowest to $0.2648
3M
TEST CLIP SOIC 14 (2 X 7)
Need more? Email Us
3M
TEST CLIP DIP 8 (2 X 4)
Need more? Email Us
3M
TEST CLIP DIP 20 (2 X 10)
Need more? Email Us
3M
TEST CLIP SOIC 18 (2 X 9)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess