EN
  • EN
  • DE

ECAM-FD-A-F-D-2500-A

Part No ECAM-FD-A-F-D-2500-A
Manufacturer 3M
Catalog Fiber Optic Cables
Description FIBER OPTC CBL SCAPC-SCAPC 762M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr 3M
Series ECAM
Package Bulk
Product Status Obsolete
1st Connector SC/APC
2nd Connector SC/APC
Cable Diameter 1.26" (32.0mm)
Cable Type Ribbon Fiber
Length - Overall 2500.0' (762.0m)
Type Singlemode, Simplex
Ratings OFNR
Color - Cable Black
Color - Connectors Green
Insertion Loss 0.40dB
Return Loss 60dB
Base Product Number ECAM-FD
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 446978-ECAM-FD-A-F-D-2500-A
Ultra Librarian 3D Model Ultra Librarian ECAM-FD-A-F-D-2500-A CAD Model

Description

The ECAM-FD-A-F-D-2500-A is a singlemode, simplex fiber optic cable assembly designed for high-performance applications.

  • Cable Type: ribbon fiber
  • Length: 2500.0' (762.0m)
  • Rating: OFNR
  • Insertion Loss: 0.40dB
  • Return Loss: 60dB
  • Connectors: SC/APC type
  • Cable Jacket Color: black
  • Connector Color: green
  • Cable Diameter: 1.26" (32.0mm)
  • Status: obsolete
  • Manufacturer: 3M

You May Also Be Interested in

Essentra Components
FIBER OPTIC SPLICE HOLDER ADH / Fiber Optic Splice Holder Flame Retardant, Screw Mount, Self-Adhesive Pads Included, Stackable
Need more? Email Us
Belden Inc.
FMT OM3 MPO12(M-M) A 24F 40M
Need more? Email Us
Panduit Corp
OS1/OS2 12-FIBER, INTERCONNECT,
Need more? Email Us
Panduit Corp
12-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=100M / Fiber Optic Cable POF 328.1' (100.0m)
Lowest to $110.7143
Panduit Corp
OM3 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Belden Inc.
FX PIGTAIL OM3 LCW5_SX BR_250
Need more? Email Us
Broadcom Limited
CABLE POF GY SIMPLEX UNCONN 500M
Lowest to $1.9589
Belden Inc.
FXPC OM3 LC_SX LC_SX 1M
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess