EN
  • EN
  • DE
  • IT

FP3LCLC001MR4SA

Part No FP3LCLC001MR4SA
Manufacturer Belden Inc.
Catalog Fiber Optic Cables
Description FXPC OM3 LC_SX LC_SX 1M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number FP3LC
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1210643-FP3LCLC001MR4SA
Ultra Librarian 3D Model Ultra Librarian FP3LCLC001MR4SA CAD Model

Description

The 1210643-FP3LCLC001MR4SA is a fiber optic cable assembly designed for high-speed data transmission.

  • Category: Cable Assemblies - Fiber Optic Cables
  • Manufacturer: Belden Inc.
  • Package: One Piece
  • Packaging: Bulk
  • Series: FP3LC
  • Status: Active
  • ECCN: EAR99
  • REACH: Not Affected
  • HTSUS Code: 8544.70.0000
  • MSL: Not Applicable

You May Also Be Interested in

Panduit Corp
PATCH CORD / Cable Fiber Optic LC Duplex To LC Duplex 50/125 32.8' (10.0m)
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE HOLDER ADH / Fiber Optic Splice Holder Flame Retardant, Screw Mount, Self-Adhesive Pads Included, Stackable
Need more? Email Us
Omron
121M 200 MICRON DUPLEX FIBER
Need more? Email Us
Omron
250M 200 MICRON DUPLEX FIBER
Need more? Email Us
Assmann WSW Components
CABLE FIBER OPTIC 15M / Cable Fiber Optic LC Duplex To SC Duplex 9/125 49.2' (15.0m)
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
CBL FIBER OPTIC 10M
Need more? Email Us
Omron
100M 200 MICRON DUPLEX FIBER
Need more? Email Us
Omron
CBL FIBER OPTIC 50M
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess