EN
  • EN
  • DE

HT-33-10

Part No HT-33-10
Manufacturer 3M
Catalog Terminals—Spade Connectors
Description CONN SPADE TERM 10-12AWG #10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Standard
Stud/Tab Size 10 Stud
Width - Outer Edges 0.380" (9.65mm)
Length - Overall 0.730" (18.54mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 10-12 AWG
Insulation Non-Insulated
Features Butted Seam, High Temperature
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1637178-HT-33-10
Ultra Librarian 3D Model Ultra Librarian HT-33-10 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CONN SPADE TERM 18-22AWG #6 RED
Need more? Email Us
Panduit Corp
CONN SPADE TERM 10-12AWG #1/4
Need more? Email Us
Panduit Corp
CONN SPADE TERM 18-22AWG #6 RED
Need more? Email Us
TE Connectivity
CONN SPADE TERM 22-26AWG #6 YEL
Need more? Email Us
TE Connectivity
CONN SPADE TERM 10-12AWG #6 YEL
Need more? Email Us
Panduit Corp
CONN SPADE TERM 14-16AWG #6 BLU
Need more? Email Us
3M
CONN SPADE TERM 10-12AWG #6
Need more? Email Us
TE Connectivity
CONN SPADE TERM 16-22AWG #10 RED
Need more? Email Us
TE Connectivity
CONN SPADE TERM 10-12AWG #10 YEL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess