EN
  • EN
  • DE

SJ61A11

Part No SJ61A11
Manufacturer 3M
Catalog Bumpers, Feet, Pads, Grips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr 3M
Series Bumpon™, SJ6100
Package Bulk
Type Bumper
Shape Cylindrical, Tapered
Color Black
Dimension 0.312" Dia (7.92mm)
Thickness 0.210" (5.33mm)
Material Polyurethane
Hardness 72 Shore M
Form Sheet
Mounting Type Adhesive, Rubber
Base Product Number SJ61A
Other Names SJ5747-0,51115258138,7010374786,70-0064-3148-3,70006431483
Standard Package 144
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275214-SJ61A11
Ultra Librarian 3D Model Ultra Librarian SJ61A11 CAD Model

Description

The 3M SJ61A11 Bumpon Protective Product is a self-adhesive polyurethane bumper designed to be used as feet, stops, spacers, and protectors in a variety of applications. It cushions, dampens sound, and provides skid resistance. These are often used to prevent scratching, reduce vibration, and add a non-slip surface.

Applications

  • Feet for small appliances (e.g., blenders, toasters)
  • Stops for cabinet doors and drawers
  • Spacers for electronic components
  • Protectors for furniture and walls
  • Used on the underside of coasters and decorative items to prevent scratching surfaces
  • Keyboard feet

Features

  • Made from durable polyurethane
  • Self-adhesive backing for easy application
  • Excellent cushioning and vibration damping properties
  • Skid-resistant surface
  • Available in various shapes and sizes
  • Long aging resiliency – will not crack or harden

Benefits

  • Protects surfaces from scratches and dents
  • Reduces noise and vibration
  • Provides a secure grip
  • Easy to install
  • Enhances the appearance of products
  • Increases product lifespan

Additional Details

The SJ61A11 Bumpon is designed for long-lasting performance. The pressure-sensitive adhesive backing ensures a strong and reliable bond to a variety of surfaces. Its urethane composition gives it excellent cushioning and damping properties. Color is clear. The dimensions are typically around 0.5 inches in diameter and 0.14 inches in height. It is important to clean the surface before application to ensure proper adhesion.

You May Also Be Interested in

Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK / Foot Cylindrical, Tapered 3.150" Dia (80.00mm) Nylon Black
Need more? Email Us
Elesa USA Corporation
Need more? Email Us
J.W. Winco
STEEL ZINC PLATED LEVELING FEET
Lowest to $145.6894
3M
SJ-5508-Black# 3M(TM) Bumpon(TM) Protective Products SJ5508 Black_ 3000 per case
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess