EN
  • EN
  • DE

LMV321B-TR

Part No LMV321B-TR
Manufacturer 3Peak
Catalog OEM Parts (J - L)
Description Operational Amplifier Single 2V/us 1.8V to 5.5V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959035-LMV321B-TR
Categories OEM Parts(J-L)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMV321B-TR CAD Model

Description

The LMV321B-TR is a single low-voltage operational amplifier from 3Peak. It's designed for general-purpose applications where low power consumption and a wide operating voltage range are important. This amplifier is commonly used in portable devices, sensor amplification, and signal conditioning circuits. Its small size and low voltage operation make it suitable for battery-powered applications.

Applications:

  • Portable electronic devices: Such as smartphones, tablets, and MP3 players.
  • Sensor amplification: Amplifying signals from various sensors like temperature, pressure, and light sensors.
  • Signal conditioning: Filtering and buffering signals for accurate data acquisition.
  • Audio amplifiers: In low-power audio circuits.
  • Active filters: Building various filter circuits for signal processing.

Features:

  • Low voltage operation: Operates from 1.8V to 5.5V.
  • Low power consumption: Minimizes battery drain in portable applications.
  • Rail-to-rail output swing: Provides a wide output voltage range.
  • Small package size: Available in SOT-23 package for space-constrained applications.
  • High gain bandwidth product: Offers good performance for signal amplification.

Benefits:

  • Extended battery life: Low power consumption prolongs the operating time of battery-powered devices.
  • Versatile applications: Suitable for a wide range of signal processing and amplification tasks.
  • Space-saving design: Small package allows for integration in compact electronic devices.
  • Improved signal quality: Rail-to-rail output swing ensures maximum signal amplitude.
  • Simplified circuit design: Easy to use in various amplifier configurations.

Additional Details:

The LMV321B-TR offers excellent performance characteristics, including a low input bias current and a high open-loop gain. Its rail-to-rail output swing maximizes the dynamic range, ensuring optimal signal amplification. The SOT-23 package allows for easy soldering and integration into printed circuit boards. This operational amplifier is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The LMV321B-TR is RoHS compliant, ensuring it meets environmental regulations.

You May Also Be Interested in

Samsung
Need more? Email Us
TT Electronics
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
TT Electronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0493 $50.0395
2,470+ $0.0405 $100.0350
3,830+ $0.0392 $150.1360
5,265+ $0.0380 $200.0700
6,815+ $0.0367 $250.1105
9,120+ $0.0329 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,567 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess