EN
  • EN
  • DE
  • IT

531102B02500G

Part No 531102B02500G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEATSINK TO-220 W/PINS 1.5"TALL  /  Heat Sink TO-220 Aluminum 7.0W @ 70°C Board Level, Vertical
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>Thermal - Heat Sinks
Mfr Aavid, Thermal Division of Boyd Corporation
Package Bulk
Type Board Level, Vertical
Package Cooled TO-220
Attachment Method Bolt On and PC Pin
Shape Rectangular, Fins
Length 1.500" (38.10mm)
Width 1.375" (34.93mm)
Fin Height 0.500" (12.70mm)
Power Dissipation @ Temperature Rise 7.0W @ 70°C
Thermal Resistance @ Forced Air Flow 3.00°C/W @ 500 LFM
Thermal Resistance @ Natural 10.40°C/W
Material Aluminum
Material Finish Black Anodized
Base Product Number 531102
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.5100
Other Names 041632,HS352
Standard Package 500
Win Source Part Number 1196614-531102B02500G
Ultra Librarian 3D Model Ultra Librarian 531102B02500G CAD Model

Description

The 1196614-531102B02500G from Aavid Thermalloy is a heat sink that is designed for TO-220 package cooling.

  • Shape: Rectangular with fins
  • Material: Aluminum
  • Power Dissipation: 7.0W @ 70°C
  • Thermal Resistance: 3.00°C/W @ 500 LFM
  • Application: Board level, vertical applications
  • Popularity: High

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 45X45X30MM R-TAB
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 33MM X 33MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X35MM R-TAB FP
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 19.5MM
Lowest to $21.5275
Advanced Thermal Solutions Inc.
HEAT SINK 33MM X 33MM X 19.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 35X35X35MM L-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 CLIP-ON/TAB / Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess