EN
  • EN
  • DE

577202B00000G

Part No 577202B00000G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEAT SINK TO-220 .500" COMPACT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Aavid, Thermal Division of Boyd Corporation
Category Fans, Thermal Management Thermal Heat Sinks
Package Bag
Product Status Active
Type Board Level
Shape Rectangular, Fins
Length 0.750" (19.05mm)
Width 0.520" (13.21mm)
Fin Height 0.500" (12.70mm)
Power Dissipation @ Temperature Rise 1.5W @ 40°C
Thermal Resistance @ Forced Air Flow 10.00°C/W @ 200 LFM
Win Source Part Number WS1209626-577202B00000G
Ultra Librarian 3D Model Ultra Librarian 577202B00000G CAD Model

Description

Heat Sink TO-220 Aluminum 1.5W @ 40°C Board Level

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 35X35X35MM R-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 30X30X15MM L-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 54X54X25MM XCUT T412
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Assmann WSW Components
HEATSINK TO-220 15X12.8MM / Heat Sink Passive Horizontal Aluminum 5052 Black Anodized
Lowest to $0.3935
TE Connectivity
HS ASSY PPA CLIP / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 35X35X35MM L-TAB
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X35MM R-TAB FP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess