EN
  • EN
  • DE

579302B00000G

Part No 579302B00000G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEATSINK TO-220 SNAP-DOWN .75"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Aavid, Thermal Division of Boyd Corporation
Category Fans, Thermal Management Thermal Heat Sinks
Package Bag
Product Status Active
Type Board Level
Shape Rectangular, Fins
Length 0.750" (19.05mm)
Width 0.980" (24.89mm)
Fin Height 0.440" (11.18mm)
Thermal Resistance @ Forced Air Flow 6.00°C/W @ 500 LFM
Thermal Resistance @ Natural 16.80°C/W
Win Source Part Number WS1209660-579302B00000G
Ultra Librarian 3D Model Ultra Librarian 579302B00000G CAD Model

Description

Heat Sink TO-220 Aluminum 3.0W @ 50°C Board Level

You May Also Be Interested in

Aavid Thermalloy
HEATSINK TO-220 PWR CLR .700" / Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 41X45X25MM NYLONPUSHPIN
Need more? Email Us
TE Connectivity
HS ASSY PPA CLIP / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 29MM X 29MM X 19.5MM
Lowest to $20.5086
Aavid Thermalloy
HEATSINK TO-220 PWR BLK W/PINS / Heat Sink TO-220 Aluminum 2.5W @ 50°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 50X50X12MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 40X40X10MM XCUT
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-218 10W H=2.5" BLK / Heat Sink TO-218 Aluminum 20.0W @ 60°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7068 $60.0780
200+ $0.5800 $116.0000
310+ $0.5618 $174.1580
425+ $0.5437 $231.0725
550+ $0.5257 $289.1350
740+ $0.4712 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,320 pieces
In Stock: 12,307 pieces Factory Stock: 13 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess