EN
  • EN
  • DE

530001B02500G

Part No 530001B02500G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEATSINK TO-218 10W H=2.5" BLK / Heat Sink TO-218 Aluminum 20.0W @ 60°C Board Level, Vertical
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>Thermal - Heat Sinks
Mfr Aavid, Thermal Division of Boyd Corporation
Package Bulk
Type Board Level, Vertical
Package Cooled TO-218
Attachment Method Bolt On and PC Pin
Shape Rectangular, Fins
Length 2.500" (63.50mm)
Width 1.650" (41.91mm)
Fin Height 1.000" (25.40mm)
Power Dissipation @ Temperature Rise 20.0W @ 60°C
Thermal Resistance @ Forced Air Flow 2.00°C/W @ 300 LFM
Thermal Resistance @ Natural 8.00°C/W
Material Aluminum
Material Finish Black Anodized
Base Product Number 530001
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.5100
Other Names HS385,042663
Standard Package 250
Win Source Part Number 1163004-530001B02500G
Ultra Librarian 3D Model Ultra Librarian 530001B02500G CAD Model

Description

The Aavid, Thermal Division of Boyd Corporation 530001B02500G is a heat sink for TO-218 packages.

  • Thermal Resistance: 2.00°C/W @ 300 LFM
  • Power Dissipation: 20.0W @ 60°C temperature rise
  • Shape: rectangular with fins
  • Material: aluminum with a black anodized finish
  • Supply and Demand Status: limited

You May Also Be Interested in

Aavid Thermalloy
HEATSINK TO-220 PWR BLK W/PINS / Heat Sink TO-220 Aluminum 2.5W @ 50°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 35X35X35MM R-TAB T412 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 50X50X12MM XCUT
Need more? Email Us
Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082
Advanced Thermal Solutions Inc.
HEATSINK 25X25X35MM R-TAB FP
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 19.5MM
Lowest to $19.2210
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess