EN
  • EN
  • DE

DIP1710

Part No DIP1710
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description Heat Sink Passive DIP14/DIP16 33.9°C/W Black Anodized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 10.16 mm
Height 6.1 mm
Length 18.9 mm
Natural Thermal Resistance 33.9 °C/W
Radiation Hardening No
RoHS Compliant
Type Passive
Win Source Part Number 1168759-DIP1710
Categories Thermal - Heat Sinks
Manufacturer Aavid Thermalloy
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DIP1710 CAD Model

Description

The DIP1710 is a heat sink component manufactured by Aavid Thermalloy.

  • Supply and Demand Status: Limited
  • Length: 18.9 mm
  • Height: 6.1 mm
  • Depth: 10.16 mm
  • Thermal Resistance (Natural): 33.9 °C/W
  • RoHS Compliant: Yes
  • Radiation Hardened: No

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 29MM X 29MM X 19.5MM
Lowest to $20.5086
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 45X45X30MM R-TAB
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X35MM R-TAB
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 60X60X15MM XCUT
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-218 10W H=2.5" BLK / Heat Sink TO-218 Aluminum 20.0W @ 60°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
SUPERGRIP HEATSINK 31X31X12.5MM
Lowest to $26.1494
Advanced Thermal Solutions Inc.
HEATSINK 41X45X25MM NYLONPUSHPIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess