EN
  • EN
  • DE

1SAP412000R0001

Part No 1SAP412000R0001
Manufacturer ABB Embedded Power
Catalog OEM Parts (0 - 9)
Description TU516-XC I/o Base 24VDC AC500 Plc Termn
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997867-1SAP412000R0001
Categories OEM Parts(0-9)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SAP412000R0001 CAD Model

Description

The ABB Embedded Power 997867-1SAP412000R0001 is an OEM part that belongs to the 0-9 category.

  • Supply and Demand Status: Shortage
  • Product: Power supply
  • Manufacturer: ABB Embedded Power
  • Win Source Part Number: 997867-1SAP412000R0001

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Apem Inc.
Professional Pushbutton Switch
Need more? Email Us
Renesas Electronics America
Idt 9LPRS393DKLFT
Lowest to $2.7755
Renesas Electronics America
IC CLK SYNTHESIZER CK505 64TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 1 Output 64-TSSOP
Lowest to $3.9178
TE Connectivity
CONN RCPT HSG 0.315 2POS BLACK / 2 Position Housing Connector Female, Receptacle Black 0.315" (8.00mm)
Lowest to $1.5468
Belden Inc.
Need more? Email Us
Renesas Electronics America
CLOCK SYNTHESIZER / JITTER CLEAN / PCI Express (PCIe) IC 100MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess