EN
  • EN
  • DE

S-13R1A12-A4T2U3

Part No S-13R1A12-A4T2U3
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 150MA HSNT4-B  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr ABLIC Inc.
Series S-13R1
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.88V @ 100mA
Current - Output 150mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 9 µA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Overcurrent, Reverse Current, Thermal Shutdown
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Lead Exposed Pad
Supplier Device Package HSNT-4-B
Base Product Number S-13R1
Standard Package 10,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1246259-S-13R1A12-A4T2U3
Ultra Librarian 3D Model Ultra Librarian S-13R1A12-A4T2U3 CAD Model

Description

The S-13R1A12-A4T2U3 is a voltage regulator IC manufactured by ABLIC U.S.A. Inc. As part of the S-13R1 series, it's designed for applications requiring stable and efficient voltage regulation, characterized by low current consumption and precise output voltage. This particular model likely provides a fixed output voltage, suitable for a variety of electronic devices.

Applications:

  • Portable Audio Players: Used for stable power in MP3 players and portable stereos.
  • Digital Cameras: Provides regulated voltage for camera electronics.
  • GPS Devices: Powers GPS modules and related circuitry.
  • Cordless Phones: Ensures stable power for cordless phone handsets.
  • Remote Sensors: Integrated into wireless sensor nodes for consistent power.

Features:

  • Low Quiescent Current: Minimizes power consumption when idle.
  • High Output Voltage Accuracy: Provides a precise regulated voltage.
  • Overcurrent Protection Circuit: Prevents damage from excessive current draw.
  • Thermal Shutdown Circuit: Protects the IC from overheating.
  • Small Package Footprint: Allows for high-density board layouts.
  • Stable with Ceramic Capacitors: Ensures stable operation with cost-effective capacitors.

Benefits:

  • Extends Battery Life: Low power consumption prolongs battery operation.
  • Ensures Stable Operation: Provides consistent voltage for reliable device performance.
  • Protects Against Electrical Stress: Prevents damage from overcurrent and overheating.
  • Saves Board Space: Compact size allows for smaller product designs.
  • Reduces Component Cost: Stable operation with ceramic capacitors reduces overall cost.

Additional Details:

The S-13R1A12-A4T2U3 likely has a fixed output voltage of 1.2V (the 'A12' probably denotes this). The low quiescent current is a key feature, making it ideal for battery-powered applications where minimizing power consumption is crucial. The overcurrent and thermal shutdown protection features enhance the reliability of the device, preventing damage in potentially hazardous conditions. The use of ceramic capacitors contributes to the stability of the regulator and reduces the overall cost of the application.

The small package footprint allows for integration into compact devices, and the high output voltage accuracy ensures that connected components receive the correct voltage for optimal performance. The device is designed to be easy to use and integrate into various electronic circuits, providing a reliable and efficient voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess