EN
  • EN
  • DE

S-1721A2512-I6T1U

Part No S-1721A2512-I6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.2V/2.5V 150MA SNT6A  /  Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SNT-6A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr ABLIC Inc.
Series S-1721
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.2V, 2.5V
Voltage Dropout (Max) 0.58V @ 100mA, 0.24V @ 100mA
Current - Output 150mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 45 µA
PSRR 80dB (1kHz), 75dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SNT-6A
Base Product Number S-1721
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245934-S-1721A2512-I6T1U
Ultra Librarian 3D Model Ultra Librarian S-1721A2512-I6T1U CAD Model

Description

The S-1721A2512-I6T1U is a voltage regulator IC manufactured by ABLIC U.S.A. Inc. This regulator is designed to provide a stable and regulated output voltage, making it suitable for a variety of applications where consistent power delivery is crucial. The device is particularly useful in battery-powered systems, portable electronics, and other applications where efficiency and reliability are important.

Applications

  • Battery-powered devices: Maintaining a stable voltage supply for microcontrollers, sensors, and other components to ensure consistent performance and extended battery life.
  • Portable electronics: Regulating voltage in smartphones, tablets, and other mobile devices to protect sensitive components and ensure reliable operation.
  • Sensor applications: Providing a clean and stable voltage source for sensors to ensure accurate and reliable readings.
  • Microcontroller power supplies: Delivering a regulated voltage to microcontrollers to prevent erratic behavior and ensure proper operation.
  • RF and wireless applications: Maintaining a stable voltage for RF transceivers and amplifiers to ensure consistent performance and signal quality.

Features

  • High accuracy: Provides a precise and stable output voltage, minimizing voltage variations and ensuring consistent performance.
  • Low dropout voltage: Operates with a small difference between input and output voltage, maximizing battery life and efficiency.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current, further extending battery life.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current, enhancing system reliability.
  • Short-circuit protection: Protects the regulator and the load from damage due to short circuits, preventing catastrophic failures.

Benefits

  • Improved system performance: Provides a stable voltage supply, ensuring reliable operation of connected components and preventing performance degradation.
  • Extended battery life: Reduces power consumption, allowing for longer runtime in battery-powered devices and minimizing the need for frequent battery replacements.
  • Enhanced system reliability: Protects against voltage fluctuations, overcurrent conditions, and short circuits, ensuring robust and reliable system operation.
  • Reduced board space: Available in small package sizes, enabling compact designs and saving valuable board space.
  • Cost-effective solution: Offers high performance, reliability, and protection features at a competitive price point.

Additional Details

The S-1721A2512-I6T1U is typically supplied in a small SOT-23 or similar surface-mount package. Based on the part number, it likely provides both 2.5V and 1.2V outputs, with high accuracy. The low dropout voltage characteristic makes it suitable for applications where the input voltage is close to the desired output voltage. The integrated protection features enhance system robustness and prevent damage due to common electrical faults. Consult the manufacturer's datasheet for detailed electrical characteristics, application notes, and package dimensions.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess