EN
  • EN
  • DE

S-80815CNNB-B8AT2U

Part No S-80815CNNB-B8AT2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-808xxC
Package Tape & Reel
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 1.5V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number S-80815
Other Names 1662-2359-1,1662-2359-2,1662-2359-6,S-80815CNNB-B8AT2U
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1251685-S-80815CNNB-B8AT2U
Ultra Librarian 3D Model Ultra Librarian S-80815CNNB-B8AT2U CAD Model

Description

The S-80815CNNB-B8AT2U is a voltage detector IC manufactured by ABLIC U.S.A. Inc. It is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a certain threshold. This functionality is critical for protecting sensitive electronic components, such as microcontrollers and memory, from malfunctioning or experiencing data corruption due to undervoltage conditions. The S-80815CNNB-B8AT2U is characterized by its ultra-low current consumption, high detection accuracy, and small package size, making it suitable for use in battery-powered devices and space-constrained applications.

Applications

  • Microcontroller Reset Circuits
  • Power Management Systems
  • Battery-Powered Devices
  • Portable Electronic Equipment
  • CPU Reset

Features

  • Detection Voltage: 1.5V
  • High-Accuracy Detection Voltage: ±2.0%
  • Ultra-Low Current Consumption: 0.8 μA (typical)
  • Operating Voltage Range: 0.65 V to 5.5 V
  • Package: SOT-23-5
  • Built-in Hysteresis
  • Active Low Output

Benefits

  • Protects sensitive electronic components from undervoltage conditions.
  • Extends battery life in portable devices due to minimal power consumption.
  • Ensures reliable system operation by providing a reset signal when voltage falls below the threshold.
  • Simplifies circuit design due to the integrated voltage detection function.
  • Allows for use in space-constrained applications due to its small package size.

Additional Details

The S-80815CNNB-B8AT2U incorporates a built-in hysteresis feature, which prevents oscillations around the detection threshold and ensures a clean and stable reset signal. The device features an active-low output, which is compatible with most microcontroller reset inputs. Its SOT-23-5 package is a small, surface-mount package that is ideal for applications where board space is limited. The device operates over a wide temperature range. The stable and precise voltage detection capabilities of the S-80815CNNB-B8AT2U contribute to the overall reliability and stability of electronic systems. If the voltage drops below the threshold, the output will assert low. The IC provides a reliable power-on reset function.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess