EN
  • EN
  • DE

TLP785F(YH-TP7F(C

Part No TLP785F(YH-TP7F(C
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Photocplr DIP4 Ctr 75-150%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969194-TLP785F(YH-TP7F(C
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP785F(YH-TP7F(C CAD Model

Description

The TLP785F is a small outline photorelay from Toshiba Semiconductor and Storage. It is designed for a variety of applications requiring electrical isolation and switching capabilities. This photorelay utilizes an LED as the input signal, which optically couples to a MOSFET output, providing excellent isolation between the control circuit and the load circuit.

Applications

  • Industrial control systems: Used for switching signals in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Measurement equipment: Employed in testers, meters, and other instruments requiring isolated switching.
  • Telecommunications: Utilized in telecom switches and line cards for signal isolation.
  • Security systems: Found in alarm systems and access control systems for isolating sensors and control circuits.
  • Solid-state relays (SSRs): Used as a building block for creating SSRs with specific voltage and current requirements.

Features

  • Small outline package: Compact design allows for high-density board mounting.
  • High isolation voltage: Provides a high level of electrical isolation between the input and output.
  • Low on-resistance: Minimizes voltage drop and power dissipation in the on-state.
  • Fast switching speed: Enables rapid switching of signals.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Enhanced safety: High isolation voltage protects control circuits from high-voltage loads.
  • Reduced power consumption: Low on-resistance minimizes power loss, improving energy efficiency.
  • Increased reliability: Solid-state design eliminates mechanical wear, resulting in longer lifespan and improved reliability.
  • Space savings: Small package size allows for more compact and efficient designs.
  • Simplified design: Easy to integrate into existing circuits with minimal external components.

Additional Details

The TLP785F features an input LED forward voltage of typically 1.17V. The output side utilizes MOSFETs in a normally-open configuration. Key specifications include a rated isolation voltage typically 3750 Vrms. It is crucial to review the datasheet for precise operating conditions, temperature ranges, and specific electrical characteristics when designing with this photorelay. The TLP785F(YH-TP7F(C variant indicates specific packaging or testing variations, details of which can be found in the product datasheet from Toshiba.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess