EN
  • EN
  • DE

S-812C52AMC-C3GT2U

Part No S-812C52AMC-C3GT2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5.2V 75MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr ABLIC Inc.
Series S-812C
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 5.2V
Voltage Dropout (Max) 0.25V @ 10mA
Current - Output 75mA
Current - Quiescent (Iq) 500 nA
Current - Supply (Max) 2.5 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-812
Other Names 1662-1969-6,S-812C52AMC-C3GT2U,1662-1969-1,1662-1969-2
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245802-S-812C52AMC-C3GT2U
Ultra Librarian 3D Model Ultra Librarian S-812C52AMC-C3GT2U CAD Model

Description

The S-812C52AMC-C3GT2U is a voltage detector IC produced by ABLIC U.S.A. Inc. It serves the function of monitoring voltage levels, triggering an output signal when the voltage drops below a predefined threshold, which in this case is likely around 5.2V. This is a crucial function for safeguarding electronic circuits against undervoltage conditions, ensuring stable operation and preventing potential damage or data loss.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Battery Monitoring Systems: Detects low battery conditions in portable devices, triggering alerts or shutdown procedures.
  • Power Supply Supervision: Monitors the output voltage of power supplies, providing a fault signal if the voltage deviates from a specified range.
  • Data Protection in Memory Devices: Prevents data corruption in volatile memory by initiating backup or shutdown sequences during power failures.
  • Industrial Control Systems: Ensures safe and reliable operation of industrial equipment by monitoring critical voltage levels and initiating protective actions.

Features

  • High-Accuracy Voltage Detection: Precisely monitors the input voltage and triggers the output signal when it falls below the set threshold.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-sensitive applications.
  • Compact Package Size: Allows for space-saving designs and easy integration into various electronic devices.
  • Integrated Hysteresis: Prevents spurious triggering caused by noise or minor voltage fluctuations around the threshold.
  • Open-Drain Output: Provides flexibility in circuit design and allows for easy interfacing with external components.

Benefits

  • Improved System Reliability: Protects against undervoltage conditions, ensuring stable and predictable operation of electronic systems.
  • Extended Battery Life: Reduces power consumption, maximizing runtime in battery-operated devices.
  • Reduced Board Space Requirements: Enables smaller and more compact designs, freeing up valuable board real estate.
  • Enhanced Data Integrity: Prevents data corruption during power failures by triggering appropriate backup or shutdown procedures.
  • Cost-Effective Solution: Provides reliable voltage monitoring and protection at a competitive price point.

Additional Details

The S-812C52AMC-C3GT2U is typically supplied in a small surface-mount package, such as SOT-23 or similar. The '52' in the part number suggests a detection voltage of approximately 5.2V. The low quiescent current makes it well-suited for battery-powered devices. Hysteresis helps to prevent rapid on-off switching when the input voltage is fluctuating close to the threshold. The open-drain output necessitates the use of a pull-up resistor. For precise technical details, including the exact voltage detection threshold, hysteresis characteristics, operating temperature range, and pin configuration, refer to the manufacturer's official datasheet.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess