EN
  • EN
  • DE

S-8204BBI-TCT1U

Part No S-8204BBI-TCT1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-4C 16TSSOP / Battery Battery Protection IC Lithium Ion 16-TSSOP-A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 4
Fault Protection Over Current, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP-A
Base Product Number S-8204
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253852-S-8204BBI-TCT1U
Ultra Librarian 3D Model Ultra Librarian S-8204BBI-TCT1U CAD Model

Description

The S-8204BBI-TCT1U from ABLIC U.S.A. Inc. is a high-precision voltage detector IC designed for monitoring voltage levels in electronic circuits. As part of the S-8204 series, it offers a reliable and accurate solution for undervoltage detection, which is crucial for protecting sensitive electronic components from potential damage due to insufficient power supply. Its low current consumption makes it particularly suitable for battery-powered applications where energy efficiency is paramount.

Applications

  • Reset controllers for microprocessors and microcontrollers.
  • Power supply monitoring in various electronic devices.
  • Battery voltage supervision in portable equipment.
  • Undervoltage lockout (UVLO) circuits in power management systems.
  • Voltage detection in automotive electronics.

Features

  • High-accuracy voltage detection threshold for precise monitoring.
  • Ultra-low current consumption, minimizing battery drain.
  • Built-in hysteresis to prevent false triggering due to noise.
  • Small package size for space-saving designs.
  • Wide operating temperature range, ensuring reliable operation in diverse environments.

Benefits

  • Ensures reliable operation of microcontrollers and microprocessors by providing a reset signal during undervoltage conditions.
  • Protects sensitive electronic components from damage caused by low voltage.
  • Extends battery life in portable devices due to its extremely low power consumption.
  • Enhances system stability by preventing unwanted switching caused by noise or voltage fluctuations.
  • Facilitates integration into compact electronic designs due to its small physical footprint.
  • Maintains stable and accurate voltage monitoring across a broad range of operating temperatures.

Additional Details

The S-8204BBI-TCT1U is typically used to monitor the supply voltage of a system. When the voltage drops below the set threshold, the IC asserts an output signal, which can then be used to trigger a reset in a microcontroller or disable other circuits to prevent malfunctioning. The high accuracy of the detection voltage ensures that the system responds appropriately to voltage variations. The low current consumption is critical for prolonging battery life in portable devices. The built-in hysteresis helps to prevent oscillations around the detection threshold, thereby ensuring stable operation. This device is usually available in small surface-mount packages, such as SOT-23, enabling compact and efficient circuit layouts. The operating temperature range typically extends from -40°C to +85°C, making it suitable for a wide variety of applications and environmental conditions.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Lowest to $20.9001
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess