EN
  • EN
  • DE

MC40P5004BD

Part No MC40P5004BD
Manufacturer ABOV
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABOV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830417-MC40P5004BD
Ultra Librarian 3D Model Ultra Librarian MC40P5004BD CAD Model

Description

The ABOV MC40P5004BD is a microcontroller designed for a variety of embedded applications. It's part of ABOV's microcontroller family, known for their cost-effectiveness and versatility. Details on specific features and functionalities would require further investigation of the exact datasheet.

Applications:

  • Consumer electronics (e.g., remote controls, small appliances)
  • Industrial control systems
  • Home automation devices
  • Motor control applications
  • LED lighting control
  • Security systems

Features:

  • 8-bit Microcontroller Core: Based on a standard 8-bit architecture.
  • Flash Memory: Includes on-chip flash memory for program storage.
  • SRAM: Includes on-chip SRAM for data storage.
  • Timers/Counters: Equipped with multiple timers/counters for various timing and counting applications.
  • GPIO: General Purpose Input/Output pins for interfacing with external devices.
  • Communication Interfaces: Includes serial communication interfaces such as UART, SPI, and I2C.
  • ADC: Analog-to-Digital Converter for converting analog signals to digital data.
  • PWM: Pulse Width Modulation for motor control and other applications.

Benefits:

  • Cost-Effective Solution: Offers a competitive price point for budget-conscious applications.
  • Versatile Application: Suitable for a wide range of embedded control applications.
  • Flexible Interfacing: Multiple communication interfaces allow for easy integration with other devices.
  • Precise Control: Timers/counters and PWM outputs enable precise control of external devices.
  • Efficient Data Conversion: ADC allows for accurate conversion of analog signals.

Technical Specifications: The MC40P5004BD's specific clock speed, memory sizes, and I/O capabilities will vary. Refer to the ABOV datasheet for detailed specifications regarding voltage range, operating temperature, and pin configurations.

The ABOV MC40P5004BD is a general-purpose microcontroller suitable for a wide range of cost-sensitive embedded applications. Its integrated peripherals and memory make it a versatile choice for various control and automation tasks.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess