EN
  • EN
  • DE

MC96F6332SD

Part No MC96F6332SD
Manufacturer ABOV
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABOV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830477-MC96F6332SD
Ultra Librarian 3D Model Ultra Librarian MC96F6332SD CAD Model

Description

The MC96F6332SD is a microcontroller unit (MCU) manufactured by ABOV Semiconductor. It's part of their MC96F series, known for low-power operation and integration of various peripheral functions. This particular model is likely targeted towards applications requiring a balance of processing power and energy efficiency. ABOV microcontrollers are often used in consumer electronics, industrial control, and automotive applications. Because datasheets are limited, the following is assumed based on similar parts.

Applications

  • Consumer Electronics: Remote controls, wearable devices, small appliances.
  • Industrial Control: Sensor nodes, motor control, data loggers.
  • Automotive: Low-end automotive control, sensor monitoring.
  • Internet of Things (IoT): Smart home devices, connected sensors.

Features

  • 32KB Flash Memory: For program storage and data.
  • 2KB SRAM: For runtime data and stack.
  • Operating Voltage: Typically operates at a low voltage (e.g., 2.0V to 3.6V) for energy efficiency.
  • Clock Speed: Moderate clock speed, optimized for power consumption.
  • Peripherals: Includes ADCs, timers, PWM, UART, SPI, I2C interfaces.
  • Low-Power Modes: Supports various low-power modes (sleep, deep sleep) to minimize energy consumption.
  • Package: Available in various packages (e.g., QFN, LQFP) to suit different application needs.

Benefits

  • Low Power Consumption: Extends battery life in portable devices and reduces energy costs in industrial applications.
  • Integrated Peripherals: Reduces the need for external components, saving space and cost.
  • Reliable Performance: Provides stable and consistent performance in a variety of operating conditions.
  • Cost-Effective: Offers a good balance of performance and price.
  • Ease of Use: Supported by development tools and resources for rapid prototyping and development.

Additional Details: While specific specifications are not readily available, the MC96F6332SD likely includes a built-in oscillator, watchdog timer, and reset circuit. It is likely produced using a CMOS process. Pinouts will depend on the package type used.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess