EN
  • EN
  • DE

AMCV-0402LC-180-C050Y-T

Part No AMCV-0402LC-180-C050Y-T
Manufacturer Abracon LLC
Catalog Varistors, MOVs
Description VARISTOR 25V 2A 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 12.7 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 22 V
Varistor Voltage (Typ) 25 V
Varistor Voltage (Max) 28 V
Current - Surge 2 A
Energy 0.005J
Number of Circuits 1
Capacitance @ Frequency 5 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Case / Package 0402 (1005 Metric)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1598249-AMCV-0402LC-180-C050Y-T
Ultra Librarian 3D Model Ultra Librarian AMCV-0402LC-180-C050Y-T CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
VARISTOR 70V 4A 0405
Need more? Email Us
EPCOS (TDK)
VARISTOR 27V 1KA DISC 14MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 8.2V 120A 0805
Need more? Email Us
Panasonic
VARISTOR 750V 3.5KA DISC 11.5MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 205V 1.2KA 2SMD JLEAD
Need more? Email Us
Wurth Electronics Inc
VARISTOR 33V 100A 1206
Need more? Email Us
EPCOS (TDK)
VARISTOR 27V 1KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 120V 2.5KA DISC 10MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 1KV 10KA DISC 20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess