EN
  • EN
  • DE

APA075-FPQ208

Part No APA075-FPQ208
Manufacturer Actel Corporation
Catalog Embedded Processors and Controllers
Description ProASIC Plus Flash FPGA 75K System Gates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 208
RoHS Non-Compliant
Win Source Part Number 1031509-APA075-FPQ208
Categories Embedded Processors and Controllers
Manufacturer Actel Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APA075-FPQ208 CAD Model

Description

The APA075-FPQ208 is a Field-Programmable Gate Array (FPGA) from Microsemi (formerly Actel). It belongs to the ProASIC3 family, known for its flash-based architecture that provides inherent security, low power consumption, and instant-on capability. This FPGA is housed in a 208-pin Fine-Pitch Quad Flat Pack (FPQ208) package. It's designed for a broad range of applications, offering a flexible and cost-effective solution for implementing custom logic circuits.

Applications

  • Industrial control systems
  • Communication equipment
  • Medical devices
  • Automotive electronics
  • Aerospace applications
  • Consumer electronics

Features

  • Flash-based FPGA
  • 75,000 Gates
  • 208-Pin FPQ Package
  • Embedded SRAM
  • I/O Ports
  • Clock Management Circuitry
  • Low Power Consumption
  • Instant-on Operation

Benefits

  • Design Flexibility: FPGAs allow for reconfiguration, enabling rapid prototyping and adaptation to changing requirements.
  • Security: Flash-based architecture provides inherent security against reverse engineering and unauthorized access.
  • Low Power: Reduces power consumption, extending battery life in portable devices and lowering overall system power requirements.
  • Instant-on: Enables immediate operation upon power-up, eliminating the need for lengthy configuration cycles.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic circuits, especially in low-to-medium volume applications.

Additional Details

The APA075-FPQ208 features a matrix of configurable logic blocks (CLBs) interconnected by programmable routing resources. It includes embedded SRAM blocks for on-chip memory storage. The I/O ports can be configured to support various interface standards. The clock management circuitry provides flexible clock generation and distribution capabilities. Microsemi provides comprehensive design tools and support for the ProASIC3 family, including software for synthesis, placement, routing, and simulation. The device operates over a wide temperature range, making it suitable for harsh environments.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
NXP / Nexperia
STARTERTRAK MPC5604P EVAL BRD / MPC5604P StarterTRAK series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess