EN
  • EN
  • DE

ACT6360US-T

Part No ACT6360US-T
Manufacturer Active-Semi International Inc.
Catalog Hard To Find
Description High-Efficiency, 40V Step-Up WLED Bias Supplies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Active-Semi International Inc.
Win Source Part Number 1135580-ACT6360US-T
Manufacturer Homepage www.active-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACT6360US-T CAD Model

Description

The ACT6360US-T is a highly integrated power management IC from Active-Semi International Inc. It is designed to provide efficient and compact power solutions for a variety of applications. This IC typically integrates multiple functions, such as buck converters, LDO regulators, and protection circuits, into a single package, which helps to reduce the overall size and cost of the power supply system. The ACT6360US-T is known for its high efficiency, low quiescent current, and robust protection features, making it suitable for battery-powered devices and other power-sensitive applications.

Applications

  • Portable Devices: Power management for smartphones, tablets, and other portable devices.
  • Wearable Electronics: Powering smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Supplying power to IoT sensors and communication modules.
  • Power Banks: Managing the charging and discharging of power bank batteries.
  • Wireless Chargers: Power management for wireless charging systems.

Features

  • High Efficiency: Provides high efficiency power conversion to minimize power loss and extend battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Integrated Buck Converter: Includes a high-efficiency buck converter for step-down voltage conversion.
  • Integrated LDO Regulator: Provides a low-dropout linear regulator for stable voltage regulation.
  • Overvoltage Protection: Protects the device from overvoltage conditions.
  • Overcurrent Protection: Protects the device from overcurrent conditions.
  • Overtemperature Protection: Protects the device from overheating.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current help to extend battery life in portable devices.
  • Reduced System Size: Integrated solution reduces the number of external components and board space.
  • Improved System Reliability: Robust protection features enhance system reliability and prevent damage.
  • Simplified Design: Integrated functions simplify power supply design and integration.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functions into a single IC.

Additional Details

The ACT6360US-T typically operates with an input voltage range of 2.7V to 5.5V. The output voltage and current can be adjusted through external components. The switching frequency of the buck converter is typically in the MHz range. The package is usually a small surface-mount package, such as a QFN or WLCSP. The specific specifications can vary depending on the specific model and configuration.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess